DIODES Incorporated Single Zener Diodes MMSZ5234B-7

Description
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5234BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5234BDITR-ND
Single Zener Diodes MMSZ5234BDITR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5234B-7 - 803669-MMSZ5234B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5234B-7
803669-MMSZ5234B-7
Diodes - Zener - Single - MMSZ5234B-7 803669-MMSZ5234B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803669-MMSZ5234B-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 6.2V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 4V Part Number Series: MMSZ5234B

Manufacturer: Diodes Incorporated
Win Source Part Number: 803669-MMSZ5234B-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 6.2V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 4V
Part Number Series: MMSZ5234B

Buy Now
Singapore, Singapore
6.2V 500MW Zener Diode
287-MMSZ5234B-7
6.2V 500MW Zener Diode 287-MMSZ5234B-7
DIODE ZENER 6.2V 500MW SOD123 Product overview: MMSZ5234B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5234B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 500MW SOD123 Product overview: MMSZ5234B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5234B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5234B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5234B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5234B-7
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5234BDITR-ND 803669-MMSZ5234B-7 287-MMSZ5234B-7 MMSZ5234B-7
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5234B-7 6.2V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 6.2 volts 6.2 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data