DIODES Incorporated Single Zener Diodes MMSZ5232BSQ-7-F

Description
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5232BSQ-7-FDI-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232BSQ-7-FDI-ND
Single Zener Diodes MMSZ5232BSQ-7-FDI-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
5.6V 200MW Zener Diode - 287-MMSZ5232BSQ-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200MW Zener Diode
287-MMSZ5232BSQ-7-F
5.6V 200MW Zener Diode 287-MMSZ5232BSQ-7-F
DIODE ZENER 5.6V 200MW SOD323 Product overview: MMSZ5232BSQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232BSQ-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW SOD323 Product overview: MMSZ5232BSQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232BSQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1079574-MMSZ5232BSQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079574-MMSZ5232BSQ-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 1079574-MMSZ5232BSQ-7-F
Win Source Part Number: 1079574-MMSZ5232BSQ- 7-F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 11 Ohms Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMSZ5232BSQ-7-FMMSZ5 232BSQ7F; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: MMSZ5232BSQ-7-FDI Base Product Number: MMSZ5232

Win Source Part Number: 1079574-MMSZ5232BSQ-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 11 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMSZ5232BSQ-7-FMMSZ5232BSQ7F;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: MMSZ5232BSQ-7-FDI
Base Product Number: MMSZ5232

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5232BSQ-7-F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5232BSQ-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5232BSQ-7-F
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site
Single Zener Diodes - MMSZ5232BSQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5232BSQ-7-F
Single Zener Diodes MMSZ5232BSQ-7-F
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5232BSQ-7-FDI-ND 287-MMSZ5232BSQ-7-F 1079574-MMSZ5232BSQ-7-F MMSZ5232BSQ-7-F MMSZ5232BSQ-7-F
Product Name Single Zener Diodes 5.6V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B4V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7081823P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details