DIODES Incorporated Single Zener Diodes MMSZ5232BS-7-F

Description
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5232BS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232BS-FDICT-ND
Single Zener Diodes MMSZ5232BS-FDICT-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5232BS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232BS-FDIDKR-ND
Single Zener Diodes MMSZ5232BS-FDIDKR-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5232BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232BS-FDITR-ND
Single Zener Diodes MMSZ5232BS-FDITR-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
5.6V 200MW Zener Diode - 287-MMSZ5232BS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200MW Zener Diode
287-MMSZ5232BS-7-F
5.6V 200MW Zener Diode 287-MMSZ5232BS-7-F
DIODE ZENER 5.6V 200MW SOD323 Product overview: MMSZ5232BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW SOD323 Product overview: MMSZ5232BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5232BS-7-F - 024021-MMSZ5232BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5232BS-7-F
024021-MMSZ5232BS-7-F
Diodes - Zener - Single - MMSZ5232BS-7-F 024021-MMSZ5232BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 024021-MMSZ5232BS-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Family Name: MMSZ5232BS Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): MMSZ5232BS; CZRV5232B-G; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 024021-MMSZ5232BS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Family Name: MMSZ5232BS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): MMSZ5232BS; CZRV5232B-G;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - MMSZ5232BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5232BS-7-F
Single Zener Diodes MMSZ5232BS-7-F
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5232BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5232BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5232BS-7-F
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site
Zener Diode, 5.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc. - 07AH4165 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc.
07AH4165
Zener Diode, 5.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc. 07AH4165
ZENER DIODE, 5.6V, 0.2W, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.2W, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. - 38AH8832 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc.
38AH8832
Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. 38AH8832
ZENER DIODE SOD323 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD323 T&R 3K ROHS COMPLIANT: YES

Supplier's Site
Zener Diode, 5.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc. - 07AH4166 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc.
07AH4166
Zener Diode, 5.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc. 07AH4166
ZENER DIODE, 5.6V, 0.2W, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.2W, SOD-323; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5232BS-7-F
Zener Diodes MMSZ5232BS-7-F
Zener Diodes 5.6V 200mW

Zener Diodes 5.6V 200mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5232BS-FDICT-ND 287-MMSZ5232BS-7-F 024021-MMSZ5232BS-7-F MMSZ5232BS-7-F MMSZ5232BS-7-F 07AH4165 38AH8832 MMSZ5232BS-7-F
Product Name Single Zener Diodes 5.6V 200MW Zener Diode Diodes - Zener - Single - MMSZ5232BS-7-F Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5.6V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc. Zener Diode Sod323 T&r 3K Rohs Compliant Diodes Inc. Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data