DIODES Incorporated 5.1V 370MW Zener Diode MMSZ5231B-13-F

Description
DIODE ZENER 5.1V 370MW SOD123 Product overview: MMSZ5231B-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 370MW SOD123 Product overview: MMSZ5231B-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1V 370MW Zener Diode
287-MMSZ5231B-13-F
5.1V 370MW Zener Diode 287-MMSZ5231B-13-F
DIODE ZENER 5.1V 370MW SOD123 Product overview: MMSZ5231B-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-13-F can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 370MW SOD123 Product overview: MMSZ5231B-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5231B-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5231B-13-F - 1078442-MMSZ5231B-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5231B-13-F
1078442-MMSZ5231B-13-F
Diodes - Zener - Single - MMSZ5231B-13-F 1078442-MMSZ5231B-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1078442-MMSZ5231B-13 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 370mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078442-MMSZ5231B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 370mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 31-MMSZ5231B-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5231B-13-FDKR-ND
Single Zener Diodes 31-MMSZ5231B-13-FDKR-ND
DIODE ZENER 5.1V 370MW SOD123

DIODE ZENER 5.1V 370MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-MMSZ5231B-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5231B-13-FTR-ND
Single Zener Diodes 31-MMSZ5231B-13-FTR-ND
Zener Diode 5.1V 370mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 370mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 31-MMSZ5231B-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5231B-13-FCT-ND
Single Zener Diodes 31-MMSZ5231B-13-FCT-ND
DIODE ZENER 5.1V 370MW SOD123

DIODE ZENER 5.1V 370MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5231B-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5231B-13-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5231B-13-F
DIODE ZENER 5.1V 370MW SOD123

DIODE ZENER 5.1V 370MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5231B-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5231B-13-F
Single Zener Diodes MMSZ5231B-13-F
DIODE ZENER 5.1V 370MW SOD123

DIODE ZENER 5.1V 370MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5231B-13-F
Zener Diodes MMSZ5231B-13-F
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5231B-13-F 1078442-MMSZ5231B-13-F 31-MMSZ5231B-13-FDKR-ND MMSZ5231B-13-F MMSZ5231B-13-F MMSZ5231B-13-F
Product Name 5.1V 370MW Zener Diode Diodes - Zener - Single - MMSZ5231B-13-F Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data