DIODES Incorporated 4.7V 200MW Zener Diode MMSZ5230BS-7

Description
DIODE ZENER 4.7V 200MW SOD323 Product overview: MMSZ5230BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 200MW SOD323 Product overview: MMSZ5230BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 200MW Zener Diode - 287-MMSZ5230BS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 200MW Zener Diode
287-MMSZ5230BS-7
4.7V 200MW Zener Diode 287-MMSZ5230BS-7
DIODE ZENER 4.7V 200MW SOD323 Product overview: MMSZ5230BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 200MW SOD323 Product overview: MMSZ5230BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230BS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5230BS-7 - 885440-MMSZ5230BS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5230BS-7
885440-MMSZ5230BS-7
Diodes - Zener - Single - MMSZ5230BS-7 885440-MMSZ5230BS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 885440-MMSZ5230BS-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.7 V 200 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMSZ5230B Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5230BSDICT, MMSZ5230BSTR-ND, MMSZ5230BSCT, MMSZ5230BSCT-ND, MMSZ5230BSTR, MMSZ5230BS7, MMSZ5230BS, MMSZ5230BSDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 885440-MMSZ5230BS-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.7 V 200 mW ±5% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMSZ5230B
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5230BSDICT, MMSZ5230BSTR-ND, MMSZ5230BSCT, MMSZ5230BSCT-ND, MMSZ5230BSTR, MMSZ5230BS7, MMSZ5230BS, MMSZ5230BSDITR

Buy Now Datasheet
Single Zener Diodes - MMSZ5230BSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5230BSDITR-ND
Single Zener Diodes MMSZ5230BSDITR-ND
Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.7V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5230BS-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5230BS-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5230BS-7
DIODE ZENER 4.7V 200MW SOD323

DIODE ZENER 4.7V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-MMSZ5230BS-7 885440-MMSZ5230BS-7 MMSZ5230BSDITR-ND MMSZ5230BS-7
Product Name 4.7V 200MW Zener Diode Diodes - Zener - Single - MMSZ5230BS-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
ZZT 19 ohms 19 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data