DIODES Incorporated Custom Parts - Custom Parts (J - M) - MMSZ5230B13F MMSZ5230B13F

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120766-MMSZ5230B13F Forward Voltage: 900 mV Power Dissipation: 500 mW Power Rating: 500 mW Working Voltage: 4.7 V Categories: Custom Parts Alternative Parts (Cross-Reference): MMSZ5230B-13-F; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Peak Reverse Current: 5 µA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120766-MMSZ5230B13F Forward Voltage: 900 mV Power Dissipation: 500 mW Power Rating: 500 mW Working Voltage: 4.7 V Categories: Custom Parts Alternative Parts (Cross-Reference): MMSZ5230B-13-F; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Peak Reverse Current: 5 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MMSZ5230B13F - 1120766-MMSZ5230B13F - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MMSZ5230B13F
1120766-MMSZ5230B13F
Custom Parts - Custom Parts (J - M) - MMSZ5230B13F 1120766-MMSZ5230B13F
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120766-MMSZ5230B13F Forward Voltage: 900 mV Power Dissipation: 500 mW Power Rating: 500 mW Working Voltage: 4.7 V Categories: Custom Parts Alternative Parts (Cross-Reference): MMSZ5230B-13-F; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Peak Reverse Current: 5 µA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120766-MMSZ5230B13F
Forward Voltage: 900 mV
Power Dissipation: 500 mW
Power Rating: 500 mW
Working Voltage: 4.7 V
Categories: Custom Parts
Alternative Parts (Cross-Reference): MMSZ5230B-13-F;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Peak Reverse Current: 5 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1120766-MMSZ5230B13F
Product Name Custom Parts - Custom Parts (J - M) - MMSZ5230B13F
Unlock Full Specs
to access all available technical data