DIODES Incorporated 4.3V 200MW Zener Diode MMSZ5229BS-7-F

Description
DIODE ZENER 4.3V 200MW SOD323 Product overview: MMSZ5229BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 200MW SOD323 Product overview: MMSZ5229BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229BS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 200MW Zener Diode - 287-MMSZ5229BS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 200MW Zener Diode
287-MMSZ5229BS-7-F
4.3V 200MW Zener Diode 287-MMSZ5229BS-7-F
DIODE ZENER 4.3V 200MW SOD323 Product overview: MMSZ5229BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 200MW SOD323 Product overview: MMSZ5229BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5229BS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5229BS-FDICT-ND
Single Zener Diodes MMSZ5229BS-FDICT-ND
Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5229BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5229BS-FDITR-ND
Single Zener Diodes MMSZ5229BS-FDITR-ND
Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5229BS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5229BS-FDIDKR-ND
Single Zener Diodes MMSZ5229BS-FDIDKR-ND
Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Zener Diode 4.3V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5229BS-7-F - 003662-MMSZ5229BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5229BS-7-F
003662-MMSZ5229BS-7-F
Diodes - Zener - Single - MMSZ5229BS-7-F 003662-MMSZ5229BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 003662-MMSZ5229BS-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 22 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 003662-MMSZ5229BS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5229BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5229BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5229BS-7-F
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Supplier's Site
Single Zener Diodes - MMSZ5229BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5229BS-7-F
Single Zener Diodes MMSZ5229BS-7-F
DIODE ZENER 4.3V 200MW SOD323

DIODE ZENER 4.3V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5229BS-7-F MMSZ5229BS-FDICT-ND 003662-MMSZ5229BS-7-F MMSZ5229BS-7-F MMSZ5229BS-7-F
Product Name 4.3V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5229BS-7-F Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C39X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1658764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details