DIODES Incorporated Diode, Zener, 4.3V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. MMSZ5229B

Description
DIODE, ZENER, 4.3V, 0.5W, SOD123; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes
Description
DIODE, ZENER, 4.3V, 0.5W, SOD123; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 4.3V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. - 65T9188 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc.
65T9188
Diode, Zener, 4.3V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. 65T9188
DIODE, ZENER, 4.3V, 0.5W, SOD123; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 0.5W, SOD123; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65T9188
Product Name Diode, Zener, 4.3V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc.
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers