DIODES Incorporated 4.3V 500MW Zener Diode MMSZ5229B-7

Description
DIODE ZENER 4.3V 500MW SOD123 Product overview: MMSZ5229B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 500MW SOD123 Product overview: MMSZ5229B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3V 500MW Zener Diode
287-MMSZ5229B-7
4.3V 500MW Zener Diode 287-MMSZ5229B-7
DIODE ZENER 4.3V 500MW SOD123 Product overview: MMSZ5229B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 500MW SOD123 Product overview: MMSZ5229B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5229B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5229B-7 - 755039-MMSZ5229B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5229B-7
755039-MMSZ5229B-7
Diodes - Zener - Single - MMSZ5229B-7 755039-MMSZ5229B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 755039-MMSZ5229B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.3V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 22 Ohms Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: MMSZ5229B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 755039-MMSZ5229B-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 22 Ohms
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ5229B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
Single Zener Diodes - MMSZ5229BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5229BDITR-ND
Single Zener Diodes MMSZ5229BDITR-ND
Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5229B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5229B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5229B-7
DIODE ZENER 4.3V 500MW SOD123

DIODE ZENER 4.3V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-MMSZ5229B-7 755039-MMSZ5229B-7 MMSZ5229BDITR-ND MMSZ5229B-7
Product Name 4.3V 500MW Zener Diode Diodes - Zener - Single - MMSZ5229B-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123
ZZT 22 ohms 22 ohms 22 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data