DIODE, ZENER, 3.9V, 0.5W, SOD123; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 51AK9210 |
| Product Name | Diode, Zener, 3.9V, 0.5W, Sod123; Zener Voltage Vz Typ Diodes Inc. |
| Package | SOD-123; SOD-123 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |