DIODES Incorporated Diode, Zener, 3.3V, 0.2W, Sod323; Zener Voltage Nom Diodes Inc. MMSZ5226BS

Description
DIODE, ZENER, 3.3V, 0.2W, SOD323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes
Description
DIODE, ZENER, 3.3V, 0.2W, SOD323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 3.3V, 0.2W, Sod323; Zener Voltage Nom Diodes Inc. - 65T9187 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 0.2W, Sod323; Zener Voltage Nom Diodes Inc.
65T9187
Diode, Zener, 3.3V, 0.2W, Sod323; Zener Voltage Nom Diodes Inc. 65T9187
DIODE, ZENER, 3.3V, 0.2W, SOD323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 0.2W, SOD323; Zener Voltage Nom:3.3V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series RoHS Compliant: Yes

Supplier's Site
SOD-323 Zener Diodes ROHS

SOD-323 Zener Diodes ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes
Product Number 65T9187 MMSZ5226BS
Product Name Diode, Zener, 3.3V, 0.2W, Sod323; Zener Voltage Nom Diodes Inc. Diodes
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1221223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details