DIODES Incorporated Discrete Semiconductor Products - Diodes - Zener - Single MMSZ5226B-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324161-MMSZ5226B-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 25 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 28 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5226B,MMSZ5226BD ICT,MMSZ5226BDITR,MM SZ5226BTR,MMSZ5226B7 ,MMSZ5226BCT,MMSZ522 6BCT-ND,MMSZ5226BTR- ND Base Product Number: MMSZ5226B RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324161-MMSZ5226B-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 25 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 28 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5226B,MMSZ5226BD ICT,MMSZ5226BDITR,MM SZ5226BTR,MMSZ5226B7 ,MMSZ5226BCT,MMSZ522 6BCT-ND,MMSZ5226BTR- ND Base Product Number: MMSZ5226B RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324161-MMSZ5226B-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324161-MMSZ5226B-7
Discrete Semiconductor Products - Diodes - Zener - Single 1324161-MMSZ5226B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324161-MMSZ5226B-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 25 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 28 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5226B,MMSZ5226BD ICT,MMSZ5226BDITR,MM SZ5226BTR,MMSZ5226B7 ,MMSZ5226BCT,MMSZ522 6BCT-ND,MMSZ5226BTR- ND Base Product Number: MMSZ5226B RoHS Status: RoHS non-compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324161-MMSZ5226B-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5226B,MMSZ5226BDICT,MMSZ5226BDITR,MMSZ5226BTR,MMSZ5226B7,MMSZ5226BCT,MMSZ5226BCT-ND,MMSZ5226BTR-ND
Base Product Number: MMSZ5226B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
3.3V 500MW Zener Diode
287-MMSZ5226B-7
3.3V 500MW Zener Diode 287-MMSZ5226B-7
DIODE ZENER 3.3V 500MW SOD123 Product overview: MMSZ5226B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 500MW SOD123 Product overview: MMSZ5226B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5226B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5226BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5226BDITR-ND
Single Zener Diodes MMSZ5226BDITR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5226B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5226B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5226B-7
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1324161-MMSZ5226B-7 287-MMSZ5226B-7 MMSZ5226BDITR-ND MMSZ5226B-7
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 3.3V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123
VZ 3.3 volts 3.3 volts
ZZT 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data