DIODES Incorporated Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes MMSZ5225B-7

Description
Win Source Part Number: 1379193-MMSZ5225B-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 370 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1379193-MMSZ5225B-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 370 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1379193-MMSZ5225B-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1379193-MMSZ5225B-7
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1379193-MMSZ5225B-7
Win Source Part Number: 1379193-MMSZ5225B-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 370 mW Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1379193-MMSZ5225B-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Power - Max: 370 mW
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Singapore, Singapore
3V 500MW Zener Diode
287-MMSZ5225B-7
3V 500MW Zener Diode 287-MMSZ5225B-7
DIODE ZENER 3V 500MW SOD123 Product overview: MMSZ5225B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5225B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 500MW SOD123 Product overview: MMSZ5225B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5225B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5225B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5225B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5225B-7
DIODE ZENER 3V 500MW SOD123

DIODE ZENER 3V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1379193-MMSZ5225B-7 287-MMSZ5225B-7 MMSZ5225B-7
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 3V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 Tape & Reel (TR) SOD-123; SOD-123
VZ 3 volts 3 volts
ZZT 30 ohms 30 ohms 30 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data