DIODES Incorporated Single Zener Diodes MMSZ5223B-7

Description
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5223BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5223BDITR-ND
Single Zener Diodes MMSZ5223BDITR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
2.7V 500MW Zener Diode
287-MMSZ5223B-7
2.7V 500MW Zener Diode 287-MMSZ5223B-7
DIODE ZENER 2.7V 500MW SOD123 Product overview: MMSZ5223B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5223B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V 500MW SOD123 Product overview: MMSZ5223B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5223B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5223B-7 - 747596-MMSZ5223B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5223B-7
747596-MMSZ5223B-7
Diodes - Zener - Single - MMSZ5223B-7 747596-MMSZ5223B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 747596-MMSZ5223B-7 Manufacturer Homepage: www.diodes.com Reference case: SOD123 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 747596-MMSZ5223B-7
Manufacturer Homepage: www.diodes.com
Reference case: SOD123
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMSZ5223B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5223B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5223B-7
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5223BDITR-ND 287-MMSZ5223B-7 747596-MMSZ5223B-7 MMSZ5223B-7
Product Name Single Zener Diodes 2.7V 500MW Zener Diode Diodes - Zener - Single - MMSZ5223B-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data