DIODES Incorporated 2.4V 200MW Zener Diode MMSZ5221BS-7

Description
DIODE ZENER 2.4V 200MW SOD323 Product overview: MMSZ5221BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5221BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.4V 200MW SOD323 Product overview: MMSZ5221BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5221BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V 200MW Zener Diode - 295-MMSZ5221BS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 200MW Zener Diode
295-MMSZ5221BS-7
2.4V 200MW Zener Diode 295-MMSZ5221BS-7
DIODE ZENER 2.4V 200MW SOD323 Product overview: MMSZ5221BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5221BS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 200MW SOD323 Product overview: MMSZ5221BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 200MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ5221BS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5221BS-7 - 044929-MMSZ5221BS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5221BS-7
044929-MMSZ5221BS-7
Diodes - Zener - Single - MMSZ5221BS-7 044929-MMSZ5221BS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 044929-MMSZ5221BS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 044929-MMSZ5221BS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MMSZ5221BS-7 044929-MMSZ5221BS-7
Product Name 2.4V 200MW Zener Diode Diodes - Zener - Single - MMSZ5221BS-7
Package Reel - TR SOD-323; SOD-323
ZZT 30 ohms 30 ohms
PD 200 milliwatts 200 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data