DIODES Incorporated Discrete Semiconductor Products MMSZ12V

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 323221-MMSZ12V Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: MMSZ12V Alternative Parts (Cross-Reference): BZT52C12; BZTW52C12; BZT52C12-Q; CRZ12(TE85R); Introduction Date: December 02, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 323221-MMSZ12V Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: MMSZ12V Alternative Parts (Cross-Reference): BZT52C12; BZTW52C12; BZT52C12-Q; CRZ12(TE85R); Introduction Date: December 02, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 323221-MMSZ12V - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
323221-MMSZ12V
Discrete Semiconductor Products 323221-MMSZ12V
Manufacturer: Diodes Incorporated Win Source Part Number: 323221-MMSZ12V Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: MMSZ12V Alternative Parts (Cross-Reference): BZT52C12; BZTW52C12; BZT52C12-Q; CRZ12(TE85R); Introduction Date: December 02, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 323221-MMSZ12V
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: MMSZ12V
Alternative Parts (Cross-Reference): BZT52C12; BZTW52C12; BZT52C12-Q; CRZ12(TE85R);
Introduction Date: December 02, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
12V 25Ohm 500mW Zener Diode - 295-MMSZ12V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 25Ohm 500mW Zener Diode
295-MMSZ12V
12V 25Ohm 500mW Zener Diode 295-MMSZ12V
Zener Diode Single 12V 5% 25Ohm 500mW 2-Pin SOD-123FL Product overview: MMSZ12V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 25Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ12V can be used for catalog matching and distributor lookup.

Zener Diode Single 12V 5% 25Ohm 500mW 2-Pin SOD-123FL Product overview: MMSZ12V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 25Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 25Ohm, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMSZ12V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 323221-MMSZ12V 295-MMSZ12V
Product Name Discrete Semiconductor Products 12V 25Ohm 500mW Zener Diode
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1690753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B6V8J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers