Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 200mW Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1078408-MMSTA55-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS PNP 60V 0.5A SOT323 Product overview: MMSTA55-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA55-7-F can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.5A SOT323
TRANS PNP 60V 0.5A SOT323
Bipolar Transistors - BJT -60V 200mW
TRANS, PNP, 60V, 0.5A, 150DEG C, 0.2W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 31-MMSTA55-7-FDKR-ND | 1078408-MMSTA55-7-F | 276-MMSTA55-7-F | MMSTA55-7-F | MMSTA55-7-F | MMSTA55-7-F | 29AK1052 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMSTA55-7-F | 60V 0.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 60V, 0.5A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |