Manufacturer: Diodes Incorporated
Win Source Part Number: 1078406-MMSTA14-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
TRANS NPN DARL 30V 0.3A SOT323 Product overview: MMSTA14-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA14-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN - Darlington 30V 300mA 125MHz 200mW Surface Mount SOT-323
TRANS NPN DARL 30V 0.3A SOT323
TRANS, NPN, 30V, 0.3A, 150DEG C, 0.2W ROHS COMPLIANT: YES
Darlington Transistors NPN BIPOLAR
TRANS NPN DARL 30V 0.3A SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 1078406-MMSTA14-7-F | 276-MMSTA14-7-F | MMSTA14-FDITR-ND | MMSTA14-7-F | 29AK1051 | MMSTA14-7-F | MMSTA14-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMSTA14-7-F | 30V 0.3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 30V, 0.3A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. | Darlington Transistors | Single Bipolar Transistors |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SC-70, SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 300 milliamps | 300 milliamps | 300 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |