Manufacturer: Diodes Incorporated
Win Source Part Number: 113770-MMSTA13-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 200mW
Bipolar (BJT) Transistor
TRANS NPN DARL 30V 0.3A SC70-3
TRANS NPN DARL 30V 0.3A SC70-3 Product overview: MMSTA13-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA13-7 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 30V 0.3A SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 113770-MMSTA13-7 | 981-MMSTA13-7-CHP | 276-MMSTA13-7 | MMSTA13-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMSTA13-7 | Single Bipolar Transistors | 30V 0.3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington |