Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 80V 0.5A SOT323 Product overview: MMSTA06Q-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA06Q-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 927534-MMSTA06Q-7-F
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 500 mA 100MHz 200 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSTA06
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MMSTA06Q-7-FDICT, MMSTA06Q-7-FDITR, MMSTA06Q-7-FDIDKR
TRANS NPN 80V 0.5A SOT323
Bipolar Transistors - BJT General Purpose Transistor SOT323 T&R 3K
TRANS NPN 80V 0.5A SOT323
TRANS, NPN, 80V, 0.5A, 150DEG C, 0.2W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MMSTA06Q-7-FDICT-ND | 276-MMSTA06Q-7-F | 927534-MMSTA06Q-7-F | MMSTA06Q-7-F | MMSTA06Q-7-F | MMSTA06Q-7-F | 29AK1050 |
| Product Name | Single Bipolar Transistors | 80V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMSTA06Q-7-F | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 80V, 0.5A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps |