DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - MMSTA05-7-F MMSTA05-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 023952-MMSTA05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 200mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 023952-MMSTA05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMSTA05-7-F - 023952-MMSTA05-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMSTA05-7-F
023952-MMSTA05-7-F
TRANSISTORS - Transistors (BJT) - Single - MMSTA05-7-F 023952-MMSTA05-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023952-MMSTA05-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023952-MMSTA05-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Single Bipolar Transistors - MMSTA05-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMSTA05-FDIDKR-ND
Single Bipolar Transistors MMSTA05-FDIDKR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMSTA05-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMSTA05-FDITR-ND
Single Bipolar Transistors MMSTA05-FDITR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMSTA05-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMSTA05-FDICT-ND
Single Bipolar Transistors MMSTA05-FDICT-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
60V 0.5A Bipolar Transistor
276-MMSTA05-7-F
60V 0.5A Bipolar Transistor 276-MMSTA05-7-F
TRANS NPN 60V 0.5A SOT323 Product overview: MMSTA05-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA05-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 60V 0.5A SOT323 Product overview: MMSTA05-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMSTA05-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMSTA05-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMSTA05-7-F
Single Bipolar Transistors MMSTA05-7-F
TRANS NPN 60V 0.5A SOT323

TRANS NPN 60V 0.5A SOT323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMSTA05-7-F
Bipolar Transistors - BJT MMSTA05-7-F
Bipolar Transistors - BJT 60V 200mW

Bipolar Transistors - BJT 60V 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMSTA05-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMSTA05-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMSTA05-7-F
TRANS NPN 60V 0.5A SOT323

TRANS NPN 60V 0.5A SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 023952-MMSTA05-7-F MMSTA05-FDIDKR-ND 276-MMSTA05-7-F MMSTA05-7-F MMSTA05-7-F MMSTA05-7-F
Product Name TRANSISTORS - Transistors (BJT) - Single - MMSTA05-7-F Single Bipolar Transistors 60V 0.5A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN
Package Type SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data