Manufacturer: Diodes Incorporated
Win Source Part Number: 809976-MMST5401-7
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: PNP
Frequency - Transition: 300MHz
Supplier Device Package: SOT-323
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 5mA, 50mA
Part Number Series: MMST5401
DC Current Gain (hFE) (Min) at Ic, Vce: 60 at 10mA, 5V
TRANS PNP 150V 0.2A SOT323 Product overview: MMST5401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST5401-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 150V 200mA 300MHz 200mW Surface Mount SOT-323
TRANS PNP 150V 0.2A SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 809976-MMST5401-7 | 276-MMST5401-7 | MMST5401DITR-ND | MMST5401-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMST5401-7 | 150V 0.2A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | SOT3; SOT323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |