DIODES Incorporated 40V 0.6A Bipolar Transistor MMST4401-7

Description
TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-MMST4401-7
40V 0.6A Bipolar Transistor 276-MMST4401-7
TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - MMST4401-7 - 747594-MMST4401-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMST4401-7
747594-MMST4401-7
TRANSISTORS - Transistors (BJT) - Single - MMST4401-7 747594-MMST4401-7
Manufacturer: Diodes Incorporated Win Source Part Number: 747594-MMST4401-7 Manufacturer Homepage: www.diodes.com Reference case: SOT323 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 747594-MMST4401-7
Manufacturer Homepage: www.diodes.com
Reference case: SOT323
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Bipolar Transistors - MMST4401DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST4401DITR-ND
Single Bipolar Transistors MMST4401DITR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMST4401-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMST4401-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMST4401-7
TRANS NPN 40V 0.6A SOT323

TRANS NPN 40V 0.6A SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-MMST4401-7 747594-MMST4401-7 MMST4401DITR-ND MMST4401-7
Product Name 40V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMST4401-7 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays, Pre-Biased - BCR48PNE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details