DIODES Incorporated 40V 0.6A Bipolar Transistor MMST4401-7-F

Description
TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-MMST4401-7-F
40V 0.6A Bipolar Transistor 276-MMST4401-7-F
TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7-F can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SOT323 Product overview: MMST4401-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4401-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMST4401-7-F - 023947-MMST4401-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMST4401-7-F
023947-MMST4401-7-F
TRANSISTORS - Transistors (BJT) - Single - MMST4401-7-F 023947-MMST4401-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023947-MMST4401-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 750mV @ 50mA, 500mA Typical Gain (hFE) (Min): 100 @ 150mA, 1V Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023947-MMST4401-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Single Bipolar Transistors - MMST4401-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST4401-FDICT-ND
Single Bipolar Transistors MMST4401-FDICT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMST4401-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST4401-FDIDKR-ND
Single Bipolar Transistors MMST4401-FDIDKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMST4401-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST4401-FDITR-ND
Single Bipolar Transistors MMST4401-FDITR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 40V 600mA 250MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - MMST4401-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMST4401-7-F
Single Bipolar Transistors MMST4401-7-F
TRANS NPN 40V 0.6A SOT323

TRANS NPN 40V 0.6A SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMST4401-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMST4401-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMST4401-7-F
TRANS NPN 40V 0.6A SOT323

TRANS NPN 40V 0.6A SOT323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMST4401-7-F
Bipolar Transistors - BJT MMST4401-7-F
Bipolar Transistors - BJT NPN BIPOLAR

Bipolar Transistors - BJT NPN BIPOLAR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-MMST4401-7-F 023947-MMST4401-7-F MMST4401-FDICT-ND MMST4401-7-F MMST4401-7-F MMST4401-7-F
Product Name 40V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MMST4401-7-F Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps 600 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data