TRANS NPN 25V 0.2A SOT323 Product overview: MMST4124-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST4124-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 25V 200mA 300MHz 200mW Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 023945-MMST4124-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 200mW
TRANS NPN 25V 0.2A SOT323
Bipolar Transistors - BJT 25V 200mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MMST4124-7-F | MMST4124-FDICT-ND | 023945-MMST4124-7-F | MMST4124-7-F | MMST4124-7-F |
| Product Name | 25V 0.2A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MMST4124-7-F | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 200 milliamps | 200 milliamps | |||
| VCEO | 25 volts | 25 volts |