DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - MMST3906-7 MMST3906-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 732759-MMST3906-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MMST3906 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 200mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 732759-MMST3906-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MMST3906 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MMST3906-7 - 732759-MMST3906-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMST3906-7
732759-MMST3906-7
TRANSISTORS - Transistors (BJT) - Single - MMST3906-7 732759-MMST3906-7
Manufacturer: Diodes Incorporated Win Source Part Number: 732759-MMST3906-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: PNP Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MMST3906 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 732759-MMST3906-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: PNP
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MMST3906
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 200mW

Buy Now
Singapore, Singapore
40V 0.2A Bipolar Transistor
276-MMST3906-7
40V 0.2A Bipolar Transistor 276-MMST3906-7
TRANS PNP 40V 0.2A SOT323 Product overview: MMST3906-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST3906-7 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.2A SOT323 Product overview: MMST3906-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST3906-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - MMST3906DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MMST3906DITR-ND
Single Bipolar Transistors MMST3906DITR-ND
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMST3906-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMST3906-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMST3906-7
TRANS PNP 40V 0.2A SOT323

TRANS PNP 40V 0.2A SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 732759-MMST3906-7 276-MMST3906-7 MMST3906DITR-ND MMST3906-7
Product Name TRANSISTORS - Transistors (BJT) - Single - MMST3906-7 40V 0.2A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; SOT323 Tape & Reel (TR) SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data