Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 40V 200mA 300MHz 200mW Surface Mount SOT-323
TRANS PNP 40V 0.2A SOT323 Product overview: MMST3906-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST3906-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023943-MMST3906-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
40V 200mW 100@10mA,1V 200mA PNP SOT-323-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT -40V 200mW
TRANS PNP 40V 0.2A SOT323
TRANS PNP 40V 0.2A SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMST3906-FDITR-ND | 276-MMST3906-7-F | 023943-MMST3906-7-F | MMST3906-7-F | MMST3906-7-F | MMST3906-7-F | MMST3906-7-F |
| Product Name | Single Bipolar Transistors | 40V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MMST3906-7-F | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | 200 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |