Manufacturer: Diodes Incorporated
Win Source Part Number: 885411-MMST2907AQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 200 mW Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMST2907
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS PNP 60V 0.6A SOT323 Product overview: MMST2907AQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST2907AQ-7 can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.6A SOT-323
TRANS PNP 60V 0.6A SOT-323
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 200mW Surface Mount SOT-323
Bipolar Transistors - BJT 60V PNP Small Signal Transistor
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
GENERAL PURPOSE TRANSISTOR SOT32
TRANS PNP 60V 0.6A SOT323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 885411-MMST2907AQ-7 | 276-MMST2907AQ-7 | 31-MMST2907AQ-7DKR-ND | MMST2907AQ-7 | MMST2907AQ-7 | 233-MMST2907AQ-7 | MMST2907AQ-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMST2907AQ-7 | 60V 0.6A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT | GENERAL PURPOSE TRANSISTOR SOT32 | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT3; SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | ||||||
| IC(max) | 600 milliamps | 600 milliamps |