Manufacturer: Diodes Incorporated
Win Source Part Number: 740112-MMST2222A-7
Manufacturer Homepage: www.diodes.com
Reference case: SOT-323
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount SOT-323
TRANS NPN 40V 0.6A SOT323 Product overview: MMST2222A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST2222A-7 can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.6A SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 740112-MMST2222A-7 | MMST2222ADITR-ND | 276-MMST2222A-7 | MMST2222A-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMST2222A-7 | Single Bipolar Transistors | 40V 0.6A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | |
| Polarity | NPN | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |