TRANS 2NPN 80V 0.5A SOT26 Product overview: MMDTA06-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDTA06-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 114906-MMDTA06-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 163MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 900mW
Bipolar (BJT) Transistor Array 2 NPN (Dual) 80V 500mA 163MHz 900mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array 2 NPN (Dual) 80V 500mA 163MHz 900mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array 2 NPN (Dual) 80V 500mA 163MHz 900mW Surface Mount SOT-26
TRANS 2NPN 80V 0.5A SOT26
TRANS 2NPN 80V 0.5A SOT26
BIPOLAR ARRAY, DUAL NPN, 80V/0.5A, SOT26 ROHS COMPLIANT: YES
Bipolar Transistors - BJT SS Mid-Perf TRANS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MMDTA06-7 | 114906-MMDTA06-7 | MMDTA06-7DIDKR-ND | MMDTA06-7 | MMDTA06-7 | 29AK1039 | MMDTA06-7 |
| Product Name | 80V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MMDTA06-7 | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Npn, 80V/0.5A, Sot26 Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; 2 NPN (Dual) | NPN | 2 NPN (Dual); NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | SOT23; SOT26; SOT-23-6 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |