DIODES Incorporated Bipolar Transistor Arrays MMDT5451-7-F

Description
Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - MMDT5451-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMDT5451-FDITR-ND
Bipolar Transistor Arrays MMDT5451-FDITR-ND
Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MMDT5451-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMDT5451-FDICT-ND
Bipolar Transistor Arrays MMDT5451-FDICT-ND
Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - MMDT5451-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMDT5451-FDIDKR-ND
Bipolar Transistor Arrays MMDT5451-FDIDKR-ND
Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array NPN, PNP 160V, 150V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
160V 150V Bipolar Transistor
277-MMDT5451-7-F
160V 150V Bipolar Transistor 277-MMDT5451-7-F
TRANS NPN/PNP 160V/150V SOT363 Product overview: MMDT5451-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 150V. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 150V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT5451-7-F can be used for catalog matching and distributor lookup.

TRANS NPN/PNP 160V/150V SOT363 Product overview: MMDT5451-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 150V. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 150V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT5451-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MMDT5451-7-F - 059216-MMDT5451-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MMDT5451-7-F
059216-MMDT5451-7-F
TRANSISTORS - Transistors (BJT) - Arrays - MMDT5451-7-F 059216-MMDT5451-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 059216-MMDT5451-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN, PNP Family Name: MMDT5451 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V, 150V Max Vce (sat): 200mV @ 5mA, 50mA / 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V / 60 @ 10mA, 5V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): MMDT5451-TP-HF; MMDT5451-TP; Introduction Date: October 12, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 059216-MMDT5451-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN, PNP
Family Name: MMDT5451
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V, 150V
Max Vce (sat): 200mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V / 60 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): MMDT5451-TP-HF; MMDT5451-TP;
Introduction Date: October 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMDT5451-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMDT5451-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMDT5451-7-F
TRANS NPN/PNP 160V/150V SOT363

TRANS NPN/PNP 160V/150V SOT363

Supplier's Site
Transistor, Npn/pnp, Sot363; Transistor Polarity Diodes Inc. - 51R6837 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn/pnp, Sot363; Transistor Polarity Diodes Inc.
51R6837
Transistor, Npn/pnp, Sot363; Transistor Polarity Diodes Inc. 51R6837
TRANSISTOR, NPN/PNP, SOT363; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:160V; DC Collector Current:200mA; Power Dissipation Pd:200mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

TRANSISTOR, NPN/PNP, SOT363; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:160V; DC Collector Current:200mA; Power Dissipation Pd:200mW; DC Current Gain hFE:80hFE; No. of Pins:6Pins; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site
Trans GP BJT NPN/PNP 160V/150V 0.2A 6-Pin SOT-363 T/R - 233-MMDT5451-7-F - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN/PNP 160V/150V 0.2A 6-Pin SOT-363 T/R
233-MMDT5451-7-F
Trans GP BJT NPN/PNP 160V/150V 0.2A 6-Pin SOT-363 T/R 233-MMDT5451-7-F
Trans GP BJT NPN/PNP 160V/150V 0.2A 6-Pin SOT-363 T/R

Trans GP BJT NPN/PNP 160V/150V 0.2A 6-Pin SOT-363 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MMDT5451-7-F
Bipolar Transistors - BJT MMDT5451-7-F
Bipolar Transistors - BJT 160 / 160V 200mW

Bipolar Transistors - BJT 160 / 160V 200mW

Buy Now Datasheet
Bipolar Transistor Arrays - MMDT5451-7-F - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
MMDT5451-7-F
Bipolar Transistor Arrays MMDT5451-7-F
TRANS NPN/PNP 160V/150V SOT363

TRANS NPN/PNP 160V/150V SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMDT5451-FDITR-ND 277-MMDT5451-7-F 059216-MMDT5451-7-F MMDT5451-7-F 51R6837 233-MMDT5451-7-F MMDT5451-7-F MMDT5451-7-F
Product Name Bipolar Transistor Arrays 160V 150V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - MMDT5451-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn/pnp, Sot363; Transistor Polarity Diodes Inc. Trans GP BJT NPN/PNP 160V/150V 0.2A 6-Pin SOT-363 T/R Bipolar Transistors - BJT Bipolar Transistor Arrays
Polarity NPN; PNP NPN; PNP NPN, PNP; NPN; PNP NPN; PNP NPN, PNP; NPN; PNP NPN, PNP; NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; SOT-363 TO-3 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 200 milliamps 200 milliamps 200 milliamps 200 milliamps 200 milliamps
VCEO 160 to 150 volts 160 to 150 volts 160 volts 150 volts 160 to 150 volts
Unlock Full Specs
to access all available technical data