TRANS 2PNP 40V 0.6A SOT363 Product overview: MMDT4403-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT4403-7-F can be used for catalog matching and distributor lookup.
TRANS 2PNP 40V 600MA SOT-363
TRANS 2PNP 40V 600MA SOT-363
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 600mA 200MHz 200mW Surface Mount SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 095135-MMDT4403-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRANS 2PNP 40V 0.6A SOT363
Bipolar Transistors - BJT -40V 200mW
BIPOLAR ARRAY, DUAL PNP, 40V/0.6A/SOT363 ROHS COMPLIANT: YES
TRANS 2PNP 40V 0.6A SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MMDT4403-7-F | 31-MMDT4403-7-FCT-ND | 095135-MMDT4403-7-F | MMDT4403-7-F | MMDT4403-7-F | 29AK1047 | MMDT4403-7-F |
| Product Name | 40V 0.6A Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - MMDT4403-7-F | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Bipolar Array, Dual Pnp, 40V/0.6A/sot363 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) | 2 PNP (Dual); PNP | PNP | ||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |