Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 600mA 250MHz 200mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 600mA 250MHz 200mW Surface Mount SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 600mA 250MHz 200mW Surface Mount SOT-363
TRANS 2NPN 40V 0.6A SOT363 Product overview: MMDT4401-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT4401-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023916-MMDT4401-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 750mV @ 50mA, 500mA
Typical Gain (hFE) (Min): 100 @ 150mA, 1V
Maximum Power Dissipation: 200mW
Bipolar Transistors - BJT 40V 200mW
40V 200mW 100@150mA,1V 600mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS
TRANS 2NPN 40V 0.6A SOT363
TRANS 2NPN 40V 0.6A SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMDT4401-FDITR-ND | 277-MMDT4401-7-F | 023916-MMDT4401-7-F | MMDT4401-7-F | MMDT4401-7-F | MMDT4401-7-F | MMDT4401-7-F |
| Product Name | Bipolar Transistor Arrays | 40V 0.6A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - MMDT4401-7-F | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN; 2 NPN (Dual) | NPN | 2 NPN (Dual); NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |