The MMDT3904 is a dual NPN small signal surface mount transistor designed for low power amplification and switching applications. It is packaged in an SOT-363 case measuring 2.00 to 2.20 mm in length, 1.15 to 1.35 mm in width, and 0.90 to 1.00 mm in height, with a weight of approximately 0.006 grams. The device has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 200 mW. Its operating and storage temperature range is from -55 to +150 °C. The transistor meets MIL-STD-202 for terminal solderability.
Trans GP BJT NPN 40V 0.2A 200mW 6-Pin SOT-363 Product overview: MMDT3904 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMDT3904 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-MMDT3904 |
| Product Name | 40V 0.2A 200mW Bipolar Transistor |
| IC(max) | 200 milliamps |