DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-7 MMDT3904-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225253-MMDT3904-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: 2 NPN (Dual) Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MMDT3904 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 200mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1225253-MMDT3904-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: 2 NPN (Dual) Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MMDT3904 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-7 - 1225253-MMDT3904-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-7
1225253-MMDT3904-7
TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-7 1225253-MMDT3904-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1225253-MMDT3904-7 Packaging: Cut Tape (CT) Mounting Style: SMD Transistor Type: 2 NPN (Dual) Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: MMDT3904 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V Maximum Power: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225253-MMDT3904-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: MMDT3904
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 1V
Maximum Power: 200mW

Buy Now
Bipolar Transistor Arrays - MMDT3904DITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MMDT3904DITR-ND
Bipolar Transistor Arrays MMDT3904DITR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
40V 0.2A Bipolar Transistor
277-MMDT3904-7
40V 0.2A Bipolar Transistor 277-MMDT3904-7
TRANS 2NPN 40V 0.2A SOT363 Product overview: MMDT3904-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3904-7 can be used for catalog matching and distributor lookup.

TRANS 2NPN 40V 0.2A SOT363 Product overview: MMDT3904-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3904-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMDT3904-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMDT3904-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMDT3904-7
TRANS 2NPN 40V 0.2A SOT363

TRANS 2NPN 40V 0.2A SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1225253-MMDT3904-7 MMDT3904DITR-ND 277-MMDT3904-7 MMDT3904-7
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MMDT3904-7 Bipolar Transistor Arrays 40V 0.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT-363
Packing Method Tape Reel; Cut Tape (CT) Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,135 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
20V 1A Bipolar Transistor - 276-BCP6925E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 20 volts
View Details
4 suppliers
Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details