TRANS 2PNP 60V 0.6A SOT563 Product overview: MMDT2907V-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT2907V-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 150mW Surface Mount SOT-563
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 150mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 1078382-MMDT2907V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRANS 2PNP 60V 0.6A SOT563
BIPOLAR ARRAY, DUAL PNP, 60V/0.6A/SOT563 ROHS COMPLIANT: YES
TRANS 2PNP 60V 0.6A SOT563
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MMDT2907V-7 | MMDT2907VDIDKR-ND | 1078382-MMDT2907V-7 | MMDT2907V-7 | 29AK1044 | MMDT2907V-7 |
| Product Name | 60V 0.6A Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - MMDT2907V-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Pnp, 60V/0.6A/sot563 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays |
| Polarity | PNP | PNP | PNP; 2 PNP (Dual) | PNP | 2 PNP (Dual); PNP | |
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT3; SOT-563 | TO-3 | SOT-563, SOT-666 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |