DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - MMDT2227M-7 MMDT2227M-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 121694-MMDT2227M-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 121694-MMDT2227M-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - MMDT2227M-7 - 121694-MMDT2227M-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MMDT2227M-7
121694-MMDT2227M-7
TRANSISTORS - Transistors (BJT) - Arrays - MMDT2227M-7 121694-MMDT2227M-7
Manufacturer: Diodes Incorporated Win Source Part Number: 121694-MMDT2227M-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 300mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 121694-MMDT2227M-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 200MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V
Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 300mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 121694-MMDT2227M-7
Product Name TRANSISTORS - Transistors (BJT) - Arrays - MMDT2227M-7
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394PWRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
Translators, Level Shifters - 1727-74LVCH2T45GS,115DKR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers