DIODES Incorporated 39V Zener Diode MMBZ5259BTS-7-F

Description
DIODE ZENER ARRAY 39V SOT363 Product overview: MMBZ5259BTS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5259BTS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 39V SOT363 Product overview: MMBZ5259BTS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5259BTS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
39V Zener Diode
295-MMBZ5259BTS-7-F
39V Zener Diode 295-MMBZ5259BTS-7-F
DIODE ZENER ARRAY 39V SOT363 Product overview: MMBZ5259BTS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5259BTS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 39V SOT363 Product overview: MMBZ5259BTS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5259BTS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - MMBZ5259BTS-7-F-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5259BTS-7-F-ND
Zener Diode Arrays MMBZ5259BTS-7-F-ND
Zener Diode Array 3 Independent 39V 200mW ±5% SOT-363

Zener Diode Array 3 Independent 39V 200mW ±5% SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5259BTS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5259BTS-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5259BTS-7-F
DIODE ZENER ARRAY 39V SOT363

DIODE ZENER ARRAY 39V SOT363

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5259BTS-7-F
Zener Diodes MMBZ5259BTS-7-F
Zener Diodes 200MW 39V

Zener Diodes 200MW 39V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 295-MMBZ5259BTS-7-F MMBZ5259BTS-7-F-ND MMBZ5259BTS-7-F MMBZ5259BTS-7-F
Product Name 39V Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT-363
RoHS Compliant RoHS
VZ 39 volts 39 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data