DIODES Incorporated Zener Diode Arrays MMBZ5259BS-7-F

Description
Zener Diode Array 2 Independent 39V 200mW ±5% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 39V 200mW ±5% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - MMBZ5259BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ5259BS-FDITR-ND
Zener Diode Arrays MMBZ5259BS-FDITR-ND
Zener Diode Array 2 Independent 39V 200mW ±5% SOT-363

Zener Diode Array 2 Independent 39V 200mW ±5% SOT-363

Buy Now Datasheet
Singapore, Singapore
39V Zener Diode
295-MMBZ5259BS-7-F
39V Zener Diode 295-MMBZ5259BS-7-F
DIODE ZENER ARRAY 39V SOT363 Product overview: MMBZ5259BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5259BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 39V SOT363 Product overview: MMBZ5259BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5259BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MMBZ5259BS-7-F - 789026-MMBZ5259BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MMBZ5259BS-7-F
789026-MMBZ5259BS-7-F
Diodes - Zener - Arrays - MMBZ5259BS-7-F 789026-MMBZ5259BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 789026-MMBZ5259BS-7- F Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Tolerance: ±5% Power - Max: 200mW Configuration: 2 Independent Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Family Name: MMBZ5259BS Categories: Discrete Semiconductor Products Manufacturer Package: SOT-363 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 80 Ohm Alternative Parts (Cross-Reference): MMBZ5259BS; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 789026-MMBZ5259BS-7-F
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Configuration: 2 Independent
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Family Name: MMBZ5259BS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 80 Ohm
Alternative Parts (Cross-Reference): MMBZ5259BS;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5259BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5259BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5259BS-7-F
DIODE ZENER ARRAY 39V SOT363

DIODE ZENER ARRAY 39V SOT363

Supplier's Site
Zener Diode Arrays - MMBZ5259BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
MMBZ5259BS-7-F
Zener Diode Arrays MMBZ5259BS-7-F
DIODE ZENER ARRAY 39V SOT363

DIODE ZENER ARRAY 39V SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5259BS-7-F
Zener Diodes MMBZ5259BS-7-F
Zener Diodes 200MW 39V

Zener Diodes 200MW 39V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number MMBZ5259BS-FDITR-ND 295-MMBZ5259BS-7-F 789026-MMBZ5259BS-7-F MMBZ5259BS-7-F MMBZ5259BS-7-F MMBZ5259BS-7-F
Product Name Zener Diode Arrays 39V Zener Diode Diodes - Zener - Arrays - MMBZ5259BS-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT-363-6
RoHS Compliant RoHS
VZ 39 volts 39 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B2V4,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: YG872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details