Manufacturer: Diodes Incorporated
Win Source Part Number: 322901-MMBZ5258B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 322901-MMBZ5258B |
| Product Name | Diodes - Zener - Arrays - MMBZ5258B |
| Diode Type | Zener; 2 Independent |