DIODE ZENER 36V 350MW SOT23-3
Zener Diode 36V 350mW ±5% Surface Mount SOT-23-3
Zener Diode 36V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 36V 350MW SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 31-MMBZ5258B-7TR-ND | MMBZ5258B-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23-3 |