Manufacturer: Diodes Incorporated
Win Source Part Number: 1225198-MMBZ5255BW-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 28V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SC-70, SOT-323
Impedance (Maximum) (Zzt): 44 Ohms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMBZ5255B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 21V
Zener Diode 28V 200mW ±5% Surface Mount SOT-323
Zener Diode 28V 200mW ±5% Surface Mount SOT-323
Zener Diode 28V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 28V 200MW SOT323 Product overview: MMBZ5255BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5255BW-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER 28V 200MW SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1225198-MMBZ5255BW-7-F | MMBZ5255BW-FDICT-ND | 287-MMBZ5255BW-7-F | MMBZ5255BW-7-F |
| Product Name | Diodes - Zener - Single - MMBZ5255BW-7-F | Single Zener Diodes | 28V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 28 volts | 28 volts | 28 volts | |
| ZZT | 44 ohms | 44 ohms | 44 ohms | |
| IR | 1.00E-4 mA | 100 mA | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |