Zener Diode 28V 150mW ±5% Surface Mount SOT-523
DIODE ZENER 28V 150MW SOT523
DIODE ZENER 28V 150MW SOT523
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5255BT-7-F-ND | MMBZ5255BT-7-F | MMBZ5255BT-7-F | MMBZ5255BT-7-F |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT-523 | SOT523; SOT-523 | SOT523; SOT-523 | |
| VZ | 28 volts | 28 volts |