DIODE ZENER ARRAY 27V SOT363 Product overview: MMBZ5254BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ5254BS-7-F can be used for catalog matching and distributor lookup.
Zener Diode Array 2 Independent 27V 200mW ±5% SOT-363
Zener Diode Array 2 Independent 27V 200mW ±5% SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 1078353-MMBZ5254BS-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 41 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 27V SOT363
DIODE ZENER ARRAY 27V SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 295-MMBZ5254BS-7-F | MMBZ5254BS-FDITR-ND | 1078353-MMBZ5254BS-7-F | MMBZ5254BS-7-F | MMBZ5254BS-7-F | MMBZ5254BS-7-F |
| Product Name | 27V Zener Diode | Zener Diode Arrays | Diodes - Zener - Arrays - MMBZ5254BS-7-F | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT-363 |
| RoHS Compliant | RoHS | |||||
| VZ | 27 volts | 27 volts | ||||
| ZZT | 41 ohms | 41 ohms | ||||
| PD | 200 milliwatts |