DIODES Incorporated 24V 200MW Zener Diode MMBZ5252BW-7-F

Description
DIODE ZENER 24V 200MW SOT323 Product overview: MMBZ5252BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5252BW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 200MW SOT323 Product overview: MMBZ5252BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5252BW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 200MW Zener Diode
287-MMBZ5252BW-7-F
24V 200MW Zener Diode 287-MMBZ5252BW-7-F
DIODE ZENER 24V 200MW SOT323 Product overview: MMBZ5252BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5252BW-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 200MW SOT323 Product overview: MMBZ5252BW-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5252BW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5252BW-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5252BW-FDIDKR-ND
Single Zener Diodes MMBZ5252BW-FDIDKR-ND
Zener Diode 24V 200mW ±5% Surface Mount SOT-323

Zener Diode 24V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Single Zener Diodes - MMBZ5252BW-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5252BW-FDITR-ND
Single Zener Diodes MMBZ5252BW-FDITR-ND
Zener Diode 24V 200mW ±5% Surface Mount SOT-323

Zener Diode 24V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Single Zener Diodes - MMBZ5252BW-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5252BW-FDICT-ND
Single Zener Diodes MMBZ5252BW-FDICT-ND
Zener Diode 24V 200mW ±5% Surface Mount SOT-323

Zener Diode 24V 200mW ±5% Surface Mount SOT-323

Buy Now Datasheet
Diodes - Zener - Single - MMBZ5252BW-7-F - 023882-MMBZ5252BW-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5252BW-7-F
023882-MMBZ5252BW-7-F
Diodes - Zener - Single - MMBZ5252BW-7-F 023882-MMBZ5252BW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023882-MMBZ5252BW-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-323 Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 023882-MMBZ5252BW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5252BW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5252BW-7-F
Discrete Semiconductor Products - Diodes - Zener MMBZ5252BW-7-F
DIODE ZENER 24V 200MW SOT323

DIODE ZENER 24V 200MW SOT323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5252BW-7-F
Zener Diodes MMBZ5252BW-7-F
Zener Diodes 24V 200mW

Zener Diodes 24V 200mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMBZ5252BW-7-F MMBZ5252BW-FDIDKR-ND 023882-MMBZ5252BW-7-F MMBZ5252BW-7-F MMBZ5252BW-7-F
Product Name 24V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMBZ5252BW-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT323; SOT-323 SOT323; SOT-323 SOT-323-3
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4496US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B24,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1658828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details