DIODE ZENER 24V 350MW SOT23
ZENER DIODE SOT23 T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 31-MMBZ5252BQ-7-FTR-ND | MMBZ5252BQ-7-F |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23-3 |