DIODES Incorporated 20V 350MW SOT23 Zener Diode MMBZ5250B-7

Description
DIODE ZENER 20V 350MW SOT23-3 Product overview: MMBZ5250B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 350MW SOT23-3 Product overview: MMBZ5250B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 350MW SOT23 Zener Diode
287-MMBZ5250B-7
20V 350MW SOT23 Zener Diode 287-MMBZ5250B-7
DIODE ZENER 20V 350MW SOT23-3 Product overview: MMBZ5250B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 350MW SOT23-3 Product overview: MMBZ5250B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMBZ5250B-7 - 801991-MMBZ5250B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5250B-7
801991-MMBZ5250B-7
Diodes - Zener - Single - MMBZ5250B-7 801991-MMBZ5250B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801991-MMBZ5250B-7 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 350mW Voltage - Zener (Nom) (Vz): 20V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 25 Ohms Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 15V Part Number Series: MMBZ5250B

Manufacturer: Diodes Incorporated
Win Source Part Number: 801991-MMBZ5250B-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 350mW
Voltage - Zener (Nom) (Vz): 20V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 15V
Part Number Series: MMBZ5250B

Buy Now
Single Zener Diodes - MMBZ5250B-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5250B-7-ND
Single Zener Diodes MMBZ5250B-7-ND
Zener Diode 20V 350mW ±5% Surface Mount SOT-23-3

Zener Diode 20V 350mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5250B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5250B-7
Discrete Semiconductor Products - Diodes - Zener MMBZ5250B-7
DIODE ZENER 20V 350MW SOT23-3

DIODE ZENER 20V 350MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-MMBZ5250B-7 801991-MMBZ5250B-7 MMBZ5250B-7-ND MMBZ5250B-7
Product Name 20V 350MW SOT23 Zener Diode Diodes - Zener - Single - MMBZ5250B-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3
ZZT 25 ohms 25 ohms 25 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data