DIODE ZENER 20V 350MW SOT23-3
DIODE ZENER 20V 350MW SOT23-3
Zener Diode 20V 350mW ±5% Surface Mount SOT-23-3
DIODE ZENER 20V 350MW SOT23-3 Product overview: MMBZ5250B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5250B-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023876-MMBZ5250B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 25 Ohm
Family Name: MMBZ5250B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): MMBZ5250B-T1; MMBZ5250B; CZRT5250B-HF; MMBZ5250B-TP;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER 20V 350MW SOT23-3
DIODE ZENER 20V 350MW SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-MMBZ5250B-7-FCT-ND | 287-MMBZ5250B-7-F | 023876-MMBZ5250B-7-F | MMBZ5250B-7-F | MMBZ5250B-7-F | MMBZ5250B-7-F |
| Product Name | Single Zener Diodes | 20V 350MW SOT23 Zener Diode | Diodes - Zener - Single - MMBZ5250B-7-F | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| RoHS Compliant | RoHS | |||||
| VZ | 20 volts | 20 volts | 20 volts | 20 volts |