Zener Diode Array 3 Independent 18V 200mW ±5% SOT-363
DIODE ZENER ARRAY 18V SOT363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | MMBZ5248BTS-7-F-ND | MMBZ5248BTS-7-F | MMBZ5248BTS-7-F |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT-363 |
| Life Cycle Stage | Active |