DIODE ZENER 18V 150MW SOT523 Product overview: MMBZ5248BT-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5248BT-7-F can be used for catalog matching and distributor lookup.
Zener Diode 18V 150mW ±5% Surface Mount SOT-523
Zener Diode 18V 150mW ±5% Surface Mount SOT-523
Zener Diode 18V 150mW ±5% Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 885359-MMBZ5248BT-7-
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 18 V 150 mW ±5% Surface Mount SOT-523
Package: Reel - TR
Package: SOT-523
Mounting: Surface Mount
Family Name: MMBZ5248
Categories: Discrete Semiconductor Products
Case / Package: SOT-523
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: -MMBZ5248BT-7-FDITR,
DIODE ZENER 18V 150MW SOT523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMBZ5248BT-7-F | MMBZ5248BT-7-FDIDKR-ND | 885359-MMBZ5248BT-7-F | MMBZ5248BT-7-F | MMBZ5248BT-7-F |
| Product Name | 18V 150MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMBZ5248BT-7-F | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT523; SOT-523 | SOT-523-3 | SOT523; SOT-523 | |
| RoHS Compliant | RoHS | ||||
| VZ | 18 volts | 18 volts | |||
| ZZT | 21 ohms | 21 ohms |